Wolfspeed RF Amplifiers CMPA901A035F

Description
GAN MMIC 35W 28V 9.0-10.0GHZ
Datasheet
Description
GAN MMIC 35W 28V 9.0-10.0GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - CMPA901A035F - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
CMPA901A035F
RF Amplifiers CMPA901A035F
GAN MMIC 35W 28V 9.0-10.0GHZ

GAN MMIC 35W 28V 9.0-10.0GHZ

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number CMPA901A035F
Product Name RF Amplifiers
Supply Voltage Other; 28V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9160-SIAA-B1A-RTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 700 to 2200 MHz
Data Rate 8000 kbps
View Details
KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF and Wireless - RF Switches - AS183-92LF - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP
View Details
2 suppliers