Wolfspeed RF Amplifiers - CMPA801B025F CMPA801B025F

Description
Manufacturer: Cree Inc. Win Source Part Number: 1162358-CMPA801B025F Manufacturer Homepage: www.cree.com/ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cree Inc. Win Source Part Number: 1162358-CMPA801B025F Manufacturer Homepage: www.cree.com/ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - CMPA801B025F
1162358-CMPA801B025F
RF Amplifiers - CMPA801B025F 1162358-CMPA801B025F
Manufacturer: Cree Inc. Win Source Part Number: 1162358-CMPA801B025F Manufacturer Homepage: www.cree.com/ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 1162358-CMPA801B025F
Manufacturer Homepage: www.cree.com/
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1162358-CMPA801B025F
Product Name RF Amplifiers - CMPA801B025F
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifier Systems - NLAS-18000-40000-45-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers - BGA825L6SE6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1550 to 1615 MHz
View Details
2 suppliers