Cree, Inc. LED Indication - Discrete CLX6F-AKB-CU1FS3

Description
Amber 593nm LED Indication - Discrete 2.2V 6-SMD, J-Lead
Request a Quote Datasheet
Description
Amber 593nm LED Indication - Discrete 2.2V 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CLX6F-AKB-CU1FS3-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLX6F-AKB-CU1FS3-ND
LED Indication - Discrete CLX6F-AKB-CU1FS3-ND
Amber 593nm LED Indication - Discrete 2.2V 6-SMD, J-Lead

Amber 593nm LED Indication - Discrete 2.2V 6-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CLX6F-AKB-CU1FS3
Standard LEDs - SMD CLX6F-AKB-CU1FS3
Standard LEDs - SMD Amber

Standard LEDs - SMD Amber

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CLX6F-AKB-CU1FS3-ND CLX6F-AKB-CU1FS3
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 6-SMD, J-Lead
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121841 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 269 nm (2690 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-ASCQDG30-N1222G2G302TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details