Cree, Inc. LED Indication - Discrete CLX6E-FKC-CHNPMPDGBB79363

Description
LED RGB 6PLCC SMD
Request a Quote Datasheet
Description
LED RGB 6PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 90-CLX6E-FKC-CHNPMPDGBB79363CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-CLX6E-FKC-CHNPMPDGBB79363CT-ND
LED Indication - Discrete 90-CLX6E-FKC-CHNPMPDGBB79363CT-ND
LED RGB 6PLCC SMD

LED RGB 6PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 90-CLX6E-FKC-CHNPMPDGBB79363DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-CLX6E-FKC-CHNPMPDGBB79363DKR-ND
LED Indication - Discrete 90-CLX6E-FKC-CHNPMPDGBB79363DKR-ND
LED RGB 6PLCC SMD

LED RGB 6PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 90-CLX6E-FKC-CHNPMPDGBB79363TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-CLX6E-FKC-CHNPMPDGBB79363TR-ND
LED Indication - Discrete 90-CLX6E-FKC-CHNPMPDGBB79363TR-ND
Red, Green, Blue (RGB) 622nm Red, 533nm Green, 473nm Blue LED Indication - Discrete 2V Red, 2.8V Green, 3V Blue 6-SMD, J-Lead

Red, Green, Blue (RGB) 622nm Red, 533nm Green, 473nm Blue LED Indication - Discrete 2V Red, 2.8V Green, 3V Blue 6-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-CLX6E-FKC-CHNPMPDGBB79363CT-ND
Product Name LED Indication - Discrete
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 473 to 622 nm (4730 to 6220 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
High Brightness LED - C503B-GAN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
Circular LED lamp - SLR-332YC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers