Cree, Inc.
LED Indication - Discrete
CLR6A-TKW-SD0F0A0E0BB7C3CE73
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
90-CLR6A-TKW-SD0F0A0E0BB7C3CE73TR-ND |
|
Product Name
|
LED Indication - Discrete |
|
LED Package:
|
8-SMD, No Lead
|
|
LED Type
|
Red; Green; Blue; White
|
|
Peak Wavelength
|
468 to 622 nm (4680 to 6220 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Type
Red; Green; Blue; Blue, green, red
Array
Array
Number of Array Elements
1
View Details
LED Package:
TO-46
LED Type
Ultraviolet
Peak Wavelength
280 nm (2800 Å)
View Details
LED Package:
2-PLCC
LED Type
Red
Peak Wavelength
630 nm (6300 Å)
View Details