Wolfspeed LED Indication - Discrete CLP6B-MKW-CB0E0233

Description
White, Warm 3200K LED Indication - Discrete 3.8V 6-SMD, J-Lead
Request a Quote Datasheet
Description
White, Warm 3200K LED Indication - Discrete 3.8V 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CLP6B-MKW-CB0E0233TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLP6B-MKW-CB0E0233TR-ND
LED Indication - Discrete CLP6B-MKW-CB0E0233TR-ND
White, Warm 3200K LED Indication - Discrete 3.8V 6-SMD, J-Lead

White, Warm 3200K LED Indication - Discrete 3.8V 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - CLP6B-MKW-CB0E0233CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLP6B-MKW-CB0E0233CT-ND
LED Indication - Discrete CLP6B-MKW-CB0E0233CT-ND
White, Warm 3200K LED Indication - Discrete 3.8V 6-SMD, J-Lead

White, Warm 3200K LED Indication - Discrete 3.8V 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - CLP6B-MKW-CB0E0233DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLP6B-MKW-CB0E0233DKR-ND
LED Indication - Discrete CLP6B-MKW-CB0E0233DKR-ND
White, Warm 3200K LED Indication - Discrete 3.8V 6-SMD, J-Lead

White, Warm 3200K LED Indication - Discrete 3.8V 6-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - CLP6B-MKW-CB0E0233
1029476-CLP6B-MKW-CB0E0233
LED Indication - Discrete - CLP6B-MKW-CB0E0233 1029476-CLP6B-MKW-CB0E0233
Manufacturer: Cree Inc. Win Source Part Number: 1029476-CLP6B-MKW-CB 0E0233 Packaging: Reel - TR Color: White, Warm Mounting: SMD (SMT) Forward Voltage: 3.8V Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 12550mcd Lens Style/Size: Round with Flat Top, 4.00mm Current - Test: 50mA Height (Max): 2.60mm Categories: Optoelectronics Status: Active Case / Package: 6-PLCC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Cree Inc.
Win Source Part Number: 1029476-CLP6B-MKW-CB0E0233
Packaging: Reel - TR
Color: White, Warm
Mounting: SMD (SMT)
Forward Voltage: 3.8V
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 12550mcd
Lens Style/Size: Round with Flat Top, 4.00mm
Current - Test: 50mA
Height (Max): 2.60mm
Categories: Optoelectronics
Status: Active
Case / Package: 6-PLCC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CLP6B-MKW-CB0E0233
Standard LEDs - SMD CLP6B-MKW-CB0E0233
Standard LEDs - SMD Warm White LED

Standard LEDs - SMD Warm White LED

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CLP6B-MKW-CB0E0233TR-ND 1029476-CLP6B-MKW-CB0E0233 CLP6B-MKW-CB0E0233
Product Name LED Indication - Discrete LED Indication - Discrete - CLP6B-MKW-CB0E0233 Standard LEDs - SMD
LED Package: 6-SMD, J-Lead
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Marktech Optoelectronics
Specs
LED Type Amber
Forward Current 50 milliamps
View Details
High brightness chip LED with reflector - SMLZ14EGT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Green
Peak Wavelength 528 nm (5280 Å)
View Details
2 suppliers