Cree, Inc. LED Indication - Discrete - CLP6B-MKW-CB0E0133 CLP6B-MKW-CB0E0133

Description
Manufacturer: Cree Inc. Win Source Part Number: 120222-CLP6B-MKW-CB0 E0133 Packaging: Reel - TR Color: White, Warm Mounting: SMD (SMT) Forward Voltage: 3.8V Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 12550mcd Lens Style/Size: Round with Flat Top, 4.00mm Current - Test: 50mA Height (Max): 2.60mm Categories: Optoelectronics Status: Active Case / Package: 6-PLCC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cree Inc. Win Source Part Number: 120222-CLP6B-MKW-CB0 E0133 Packaging: Reel - TR Color: White, Warm Mounting: SMD (SMT) Forward Voltage: 3.8V Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 12550mcd Lens Style/Size: Round with Flat Top, 4.00mm Current - Test: 50mA Height (Max): 2.60mm Categories: Optoelectronics Status: Active Case / Package: 6-PLCC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - CLP6B-MKW-CB0E0133
120222-CLP6B-MKW-CB0E0133
LED Indication - Discrete - CLP6B-MKW-CB0E0133 120222-CLP6B-MKW-CB0E0133
Manufacturer: Cree Inc. Win Source Part Number: 120222-CLP6B-MKW-CB0 E0133 Packaging: Reel - TR Color: White, Warm Mounting: SMD (SMT) Forward Voltage: 3.8V Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 12550mcd Lens Style/Size: Round with Flat Top, 4.00mm Current - Test: 50mA Height (Max): 2.60mm Categories: Optoelectronics Status: Active Case / Package: 6-PLCC Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Cree Inc.
Win Source Part Number: 120222-CLP6B-MKW-CB0E0133
Packaging: Reel - TR
Color: White, Warm
Mounting: SMD (SMT)
Forward Voltage: 3.8V
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 12550mcd
Lens Style/Size: Round with Flat Top, 4.00mm
Current - Test: 50mA
Height (Max): 2.60mm
Categories: Optoelectronics
Status: Active
Case / Package: 6-PLCC
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Indication - Discrete - CLP6B-MKW-CB0E0133TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLP6B-MKW-CB0E0133TR-ND
LED Indication - Discrete CLP6B-MKW-CB0E0133TR-ND
White, Warm 3200K LED Indication - Discrete 3.8V 6-SMD, J-Lead

White, Warm 3200K LED Indication - Discrete 3.8V 6-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CLP6B-MKW-CB0E0133
Standard LEDs - SMD CLP6B-MKW-CB0E0133
Standard LEDs - SMD 120DG W-WT WT FC HI BRT LED 3200K 3.8V

Standard LEDs - SMD 120DG W-WT WT FC HI BRT LED 3200K 3.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 120222-CLP6B-MKW-CB0E0133 CLP6B-MKW-CB0E0133TR-ND CLP6B-MKW-CB0E0133
Product Name LED Indication - Discrete - CLP6B-MKW-CB0E0133 LED Indication - Discrete Standard LEDs - SMD
LED Type White; Multi-Colored; White, Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W High Power LED - ASMT-MW04-NMN00 - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details