Cree, Inc. LED Indication - Discrete CLM3C-RKW-CUBVAAA3

Description
Red 624nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CLM3C-RKW-CUBVAAA3CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLM3C-RKW-CUBVAAA3CT-ND
LED Indication - Discrete CLM3C-RKW-CUBVAAA3CT-ND
Red 624nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Red 624nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - CLM3C-RKW-CUBVAAA3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLM3C-RKW-CUBVAAA3TR-ND
LED Indication - Discrete CLM3C-RKW-CUBVAAA3TR-ND
Red 624nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Red 624nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - CLM3C-RKW-CUBVAAA3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLM3C-RKW-CUBVAAA3DKR-ND
LED Indication - Discrete CLM3C-RKW-CUBVAAA3DKR-ND
Red 624nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Red 624nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number CLM3C-RKW-CUBVAAA3CT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJAE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details