LED AMBER DIFFUSED 2PLCC SMD
LED AMBER DIFFUSED 2PLCC SMD
Amber 591nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Standard LEDs - SMD Amber LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 90-CLM3C-AKW-CUAVB253DKR-ND | CLM3C-AKW-CUAVB253 |
| Product Name | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 2-SMD, J-Lead | |
| LED Type | Amber | |
| Peak Wavelength | 591 nm (5910 Å) |