Cree, Inc. Standard LEDs - SMD CLM3C-AKW-CTbVa253

Description
Standard LEDs - SMD Amber LED
Datasheet
Description
Standard LEDs - SMD Amber LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
CLM3C-AKW-CTbVa253
Standard LEDs - SMD CLM3C-AKW-CTbVa253
Standard LEDs - SMD Amber LED

Standard LEDs - SMD Amber LED

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CLM3C-AKW-CTbVa253
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - 516-ASMM-CA03-CV2C2CT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
View Details
LED White Lighting - 1416-L128-3080EC3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers