Cree, Inc. LED Indication - Discrete CLM3A-BKW-CSBUB363

Description
Blue 470nm LED Indication - Discrete 3.4V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.4V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CLM3A-BKW-CSBUB363TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLM3A-BKW-CSBUB363TR-ND
LED Indication - Discrete CLM3A-BKW-CSBUB363TR-ND
Blue 470nm LED Indication - Discrete 3.4V 2-SMD, J-Lead

Blue 470nm LED Indication - Discrete 3.4V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number CLM3A-BKW-CSBUB363TR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,WWht,CRI80 - ASMT-QYBG-NEGJE - Broadcom Inc.
Specs
LED Type White
Color Temperature 2700 K
Viewing Angle 120 degrees
View Details
3 suppliers