Cree, Inc. LED Indication - Discrete CLM2B-REW-CYAZ0AA3

Description
Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CLM2B-REW-CYAZ0AA3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLM2B-REW-CYAZ0AA3DKR-ND
LED Indication - Discrete CLM2B-REW-CYAZ0AA3DKR-ND
Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - CLM2B-REW-CYAZ0AA3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLM2B-REW-CYAZ0AA3TR-ND
LED Indication - Discrete CLM2B-REW-CYAZ0AA3TR-ND
Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - CLM2B-REW-CYAZ0AA3CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLM2B-REW-CYAZ0AA3CT-ND
LED Indication - Discrete CLM2B-REW-CYAZ0AA3CT-ND
Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number CLM2B-REW-CYAZ0AA3DKR-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
EXCELED™ series chip LED - SML-D12D8W(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers