Cree, Inc. LED Indication - Discrete CLM2B-AEW-CYAB0263

Description
Amber 591nm LED Indication - Discrete 2.5V 4-SMD, J-Lead
Request a Quote Datasheet
Description
Amber 591nm LED Indication - Discrete 2.5V 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 90-CLM2B-AEW-CYAB0263TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-CLM2B-AEW-CYAB0263TR-ND
LED Indication - Discrete 90-CLM2B-AEW-CYAB0263TR-ND
Amber 591nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Amber 591nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 90-CLM2B-AEW-CYAB0263CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-CLM2B-AEW-CYAB0263CT-ND
LED Indication - Discrete 90-CLM2B-AEW-CYAB0263CT-ND
LED AMBER DIFFUSED 4PLCC SMD

LED AMBER DIFFUSED 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 90-CLM2B-AEW-CYAB0263DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-CLM2B-AEW-CYAB0263DKR-ND
LED Indication - Discrete 90-CLM2B-AEW-CYAB0263DKR-ND
LED AMBER DIFFUSED 4PLCC SMD

LED AMBER DIFFUSED 4PLCC SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 90-CLM2B-AEW-CYAB0263TR-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details