Cree, Inc. LED Indication - Discrete CLM1B-RKW-CUBVBAA3

Description
Red 624nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CLM1B-RKW-CUBVBAA3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLM1B-RKW-CUBVBAA3DKR-ND
LED Indication - Discrete CLM1B-RKW-CUBVBAA3DKR-ND
Red 624nm LED Indication - Discrete 2.1V 2-PLCC

Red 624nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - CLM1B-RKW-CUBVBAA3CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLM1B-RKW-CUBVBAA3CT-ND
LED Indication - Discrete CLM1B-RKW-CUBVBAA3CT-ND
Red 624nm LED Indication - Discrete 2.1V 2-PLCC

Red 624nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - CLM1B-RKW-CUBVBAA3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLM1B-RKW-CUBVBAA3TR-ND
LED Indication - Discrete CLM1B-RKW-CUBVBAA3TR-ND
Red 624nm LED Indication - Discrete 2.1V 2-PLCC

Red 624nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number CLM1B-RKW-CUBVBAA3DKR-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 846-SLI-343YC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
3 suppliers
LED Indication - Discrete - XZDGMECBD45S-B-ND - DigiKey
Specs
LED Package: 6-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 632 nm (4600 to 6320 Å)
View Details