Cree, Inc. LED Indication - Discrete CLM1B-GKW-CVAXA7A3

Description
Green 527nm LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CLM1B-GKW-CVAXA7A3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLM1B-GKW-CVAXA7A3TR-ND
LED Indication - Discrete CLM1B-GKW-CVAXA7A3TR-ND
Green 527nm LED Indication - Discrete 3.2V 2-PLCC

Green 527nm LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number CLM1B-GKW-CVAXA7A3TR-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
High Brightness LED - C503B-ACS-030 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 594 nm (5940 Å)
View Details
Side View Type High-Brightness LED - SML-A15YT - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details