Blue 470nm LED Indication - Discrete 3V 2-PLCC
Blue 470nm LED Indication - Discrete 3V 2-PLCC
Blue 470nm LED Indication - Discrete 3V 2-PLCC
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | CLM1B-BKW-CTBVA353TR-ND | 163-CLM1B-BKW-CTBVA353 |
| Product Name | LED Indication - Discrete | LED BLUE 2PLCC SMD |
| LED Package: | 2-PLCC | 3.20mm Lx2.70mm W |
| LED Type | Blue | Blue; Blue |
| Peak Wavelength | 470 nm (4700 Å) | 470 nm (4700 Å) |
| Viewing Angle | 120 degrees | 120 degrees |