Cree, Inc. LED Indication - Discrete CLM1B-AKW-CUAVA353

Description
Amber 591nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Amber 591nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CLM1B-AKW-CUAVA353-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLM1B-AKW-CUAVA353-ND
LED Indication - Discrete CLM1B-AKW-CUAVA353-ND
Amber 591nm LED Indication - Discrete 2.1V 2-PLCC

Amber 591nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number CLM1B-AKW-CUAVA353-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Visible Emitter - MTE6066M2-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-46 Drip Lens
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details