Cree, Inc. LED White Lighting CLA1B-WKW-XE0F0E13

Description
LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC
Request a Quote Datasheet
Description
LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - CLA1B-WKW-XE0F0E13TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
CLA1B-WKW-XE0F0E13TR-ND
LED White Lighting CLA1B-WKW-XE0F0E13TR-ND
LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC

LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC

Buy Now Datasheet
LED White Lighting - CLA1B-WKW-XE0F0E13CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
CLA1B-WKW-XE0F0E13CT-ND
LED White Lighting CLA1B-WKW-XE0F0E13CT-ND
LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC

LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC

Buy Now Datasheet
LED White Lighting - CLA1B-WKW-XE0F0E13DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
CLA1B-WKW-XE0F0E13DKR-ND
LED White Lighting CLA1B-WKW-XE0F0E13DKR-ND
LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC

LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC

Buy Now Datasheet
LEDs - 1238674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED CLA1B-WKW-XE0F0E13 LED

Cree LED CLA1B-WKW-XE0F0E13 LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
CLA1B-WKW-XE0F0E13
Standard LEDs - SMD CLA1B-WKW-XE0F0E13
Standard LEDs - SMD White 8.2 - 10.7lm

Standard LEDs - SMD White 8.2 - 10.7lm

Buy Now Datasheet
LED CLA1B COOL WHT 75CRI 4PLCC - 163-CLA1B-WKW-XE0F0E13 - Utmel Electronic Limited
Hong Kong, China
LED CLA1B COOL WHT 75CRI 4PLCC
163-CLA1B-WKW-XE0F0E13
LED CLA1B COOL WHT 75CRI 4PLCC 163-CLA1B-WKW-XE0F0E13
LED CLA1B COOL WHT 75CRI 4PLCC

LED CLA1B COOL WHT 75CRI 4PLCC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CLA1B-WKW-XE0F0E13TR-ND 1238674 CLA1B-WKW-XE0F0E13 163-CLA1B-WKW-XE0F0E13
Product Name LED White Lighting LEDs Standard LEDs - SMD LED CLA1B COOL WHT 75CRI 4PLCC
LED Package: 4-PLCC 3.2 x 2.8 x 1.9mm
LED Type White White; White
Viewing Angle 120 degrees
Forward Current 80 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
1W High Power LED - ASMT-MY04-NLM00 - Broadcom Inc.
Specs
LED Type White; Warm White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details