Cree, Inc. LED White Lighting CLA1B-WKW-XE0F0DZ3

Description
LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC
Request a Quote Datasheet
Description
LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - CLA1B-WKW-XE0F0DZ3-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
CLA1B-WKW-XE0F0DZ3-ND
LED White Lighting CLA1B-WKW-XE0F0DZ3-ND
LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC

LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CLA1B-WKW-XE0F0DZ3
Standard LEDs - SMD CLA1B-WKW-XE0F0DZ3
Standard LEDs - SMD White 8.2 - 10.7lm

Standard LEDs - SMD White 8.2 - 10.7lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CLA1B-WKW-XE0F0DZ3-ND CLA1B-WKW-XE0F0DZ3
Product Name LED White Lighting Standard LEDs - SMD
LED Package: 4-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1113732 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
1W Power LED Light Source - ASMT-AW00-NUW00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4500 to 10000 K
Viewing Angle 140 degrees
View Details