Cree, Inc. LED White Lighting CLA1B-WKW-XE0F0DY3

Description
LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC
Request a Quote Datasheet
Description
LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - CLA1B-WKW-XE0F0DY3-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
CLA1B-WKW-XE0F0DY3-ND
LED White Lighting CLA1B-WKW-XE0F0DY3-ND
LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC

LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CLA1B-WKW-XE0F0DY3
Standard LEDs - SMD CLA1B-WKW-XE0F0DY3
Standard LEDs - SMD White 8.2 - 10.7lm

Standard LEDs - SMD White 8.2 - 10.7lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CLA1B-WKW-XE0F0DY3-ND CLA1B-WKW-XE0F0DY3
Product Name LED White Lighting Standard LEDs - SMD
LED Package: 4-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-4080SA35A00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details