LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC
Standard LEDs - SMD White 8.2 - 10.7lm
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | CLA1B-WKW-XE0F0513-ND | CLA1B-WKW-XE0F0513 |
| Product Name | LED White Lighting | Standard LEDs - SMD |
| LED Package: | 4-PLCC |