Cree, Inc. LED White Lighting CLA1B-WKW-XD0F0DY3

Description
LED CLA1B-WKW/MKW COOL WHT 4PLCC
Request a Quote Datasheet
Description
LED CLA1B-WKW/MKW COOL WHT 4PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 90-CLA1B-WKW-XD0F0DY3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED CLA1B-WKW/MKW COOL WHT 4PLCC

LED CLA1B-WKW/MKW COOL WHT 4PLCC

Buy Now Datasheet
LED White Lighting - 90-CLA1B-WKW-XD0F0DY3CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
90-CLA1B-WKW-XD0F0DY3CT-ND
LED White Lighting 90-CLA1B-WKW-XD0F0DY3CT-ND
LED CLA1B-WKW/MKW COOL WHT 4PLCC

LED CLA1B-WKW/MKW COOL WHT 4PLCC

Buy Now Datasheet
LED White Lighting - 90-CLA1B-WKW-XD0F0DY3TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
90-CLA1B-WKW-XD0F0DY3TR-ND
LED White Lighting 90-CLA1B-WKW-XD0F0DY3TR-ND
LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC

LED Lighting CLA1B-WKW/MKW White, Cool 3.2V 30mA 120° 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CLA1B-WKW-XD0F0DY3
Standard LEDs - SMD CLA1B-WKW-XD0F0DY3
Standard LEDs - SMD White 6.3 - 10.7lm

Standard LEDs - SMD White 6.3 - 10.7lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-CLA1B-WKW-XD0F0DY3DKR-ND CLA1B-WKW-XD0F0DY3
Product Name LED White Lighting Standard LEDs - SMD
LED Package: 4-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - 846-SLI-430DU3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Optoelectronics - LED Lighting - White - 1240265-SML-LX4747UWC-TR10 - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type White; Multi-Colored; White, Cool
Viewing Angle 120 degrees
Forward Voltage 10.4 volts
View Details
2 suppliers