Cree, Inc. LED White Lighting CLA1B-MKW-XD0F0F63

Description
LED Lighting CLA1B-WKW/MKW White, Warm 3.2V 30mA 120° 4-PLCC
Request a Quote Datasheet
Description
LED Lighting CLA1B-WKW/MKW White, Warm 3.2V 30mA 120° 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - CLA1B-MKW-XD0F0F63-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
CLA1B-MKW-XD0F0F63-ND
LED White Lighting CLA1B-MKW-XD0F0F63-ND
LED Lighting CLA1B-WKW/MKW White, Warm 3.2V 30mA 120° 4-PLCC

LED Lighting CLA1B-WKW/MKW White, Warm 3.2V 30mA 120° 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CLA1B-MKW-XD0F0F63
Standard LEDs - SMD CLA1B-MKW-XD0F0F63
Standard LEDs - SMD White 6.3 - 13.9lm

Standard LEDs - SMD White 6.3 - 13.9lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CLA1B-MKW-XD0F0F63-ND CLA1B-MKW-XD0F0F63
Product Name LED White Lighting Standard LEDs - SMD
LED Package: 4-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LEDs - 1736422 - RS Components, Ltd.
OSRAM Opto Semiconductors
Specs
LED Package: 3 x 3 x 0.6mm
LED Type Blue; White; Blue
Peak Wavelength 461 nm (4610 Å)
View Details
2 suppliers
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details