Cree, Inc. LED White Lighting CLA1B-MKW-XD0F0E63

Description
LED Lighting CLA1B-WKW/MKW White, Warm 3.2V 30mA 120° 4-PLCC
Request a Quote Datasheet
Description
LED Lighting CLA1B-WKW/MKW White, Warm 3.2V 30mA 120° 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - CLA1B-MKW-XD0F0E63DKR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
CLA1B-MKW-XD0F0E63DKR-ND
LED White Lighting CLA1B-MKW-XD0F0E63DKR-ND
LED Lighting CLA1B-WKW/MKW White, Warm 3.2V 30mA 120° 4-PLCC

LED Lighting CLA1B-WKW/MKW White, Warm 3.2V 30mA 120° 4-PLCC

Buy Now Datasheet
LED White Lighting - CLA1B-MKW-XD0F0E63CT-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
CLA1B-MKW-XD0F0E63CT-ND
LED White Lighting CLA1B-MKW-XD0F0E63CT-ND
LED Lighting CLA1B-WKW/MKW White, Warm 3.2V 30mA 120° 4-PLCC

LED Lighting CLA1B-WKW/MKW White, Warm 3.2V 30mA 120° 4-PLCC

Buy Now Datasheet
LED White Lighting - CLA1B-MKW-XD0F0E63TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
CLA1B-MKW-XD0F0E63TR-ND
LED White Lighting CLA1B-MKW-XD0F0E63TR-ND
LED Lighting CLA1B-WKW/MKW White, Warm 3.2V 30mA 120° 4-PLCC

LED Lighting CLA1B-WKW/MKW White, Warm 3.2V 30mA 120° 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CLA1B-MKW-XD0F0E63
Standard LEDs - SMD CLA1B-MKW-XD0F0E63
Standard LEDs - SMD Warm White LED

Standard LEDs - SMD Warm White LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CLA1B-MKW-XD0F0E63DKR-ND CLA1B-MKW-XD0F0E63
Product Name LED White Lighting Standard LEDs - SMD
LED Package: 4-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C5SMF-GJS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
DURIS® low and mid power LEDs - GW JDSMS1.EC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2400 to 6500 K
Viewing Angle 120 degrees
View Details