LED Lighting - White, Cool 5500K 3.6V 30mA 4-PLCC
LED Lighting - White, Cool 5500K 3.6V 30mA 4-PLCC
LED Lighting - White, Cool 5500K 3.6V 30mA 4-PLCC
Manufacturer: Cree Inc.
Win Source Part Number: 1029377-CLA1A-WKW-CX
Packaging: Reel - TR
Color: White, Cool
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Current - Max: 35mA
Forward Voltage: 3.6V
Current - Test: 30mA
CCT (K): 5500K
Flux @ 25°C, Current - Test: 7 lm (Typ)
Lumens/Watt @ Current - Test: 65 lm/W
CRI (Color Rendering Index): 72 (Typ)
Thermal Resistance of Package: 200°C/W
Categories: Optoelectronics
Status: Active
Case / Package: 4-PLCC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Commercial
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 8100417P | 8100417 | CLA1A-WKW-CXAYB153DKR-ND | 1029377-CLA1A-WKW-CXAYB153 |
| Product Name | LEDs | LEDs | LED White Lighting | Led Lighting - LED Lighting - White - CLA1A-WKW-CXAYB153 |
| Forward Voltage | 4.2 volts | 3.6 volts | 3.6 volts | |
| Number of Array Elements | 1 | 1 | ||
| LED Type | White; White | White | White; Multi-Colored; White, Cool | |
| Viewing Angle | 120 degrees |