Cree, Inc. LED Indication - Discrete C5SMF-RJE-CT0W0BB2

Description
LED RED CLEAR 5MM OVAL T/H
Request a Quote Datasheet
Description
LED RED CLEAR 5MM OVAL T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 90-C5SMF-RJE-CT0W0BB2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-C5SMF-RJE-CT0W0BB2CT-ND
LED Indication - Discrete 90-C5SMF-RJE-CT0W0BB2CT-ND
LED RED CLEAR 5MM OVAL T/H

LED RED CLEAR 5MM OVAL T/H

Buy Now Datasheet
LED Indication - Discrete - C5SMF-RJE-CT0W0BB2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C5SMF-RJE-CT0W0BB2-ND
LED Indication - Discrete C5SMF-RJE-CT0W0BB2-ND
Red 621nm LED Indication - Discrete 2.1V Radial

Red 621nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C5SMF-RJE-CT0W0BB2
Standard LEDs - Through Hole C5SMF-RJE-CT0W0BB2
Standard LEDs - Through Hole Red Oval LED

Standard LEDs - Through Hole Red Oval LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-C5SMF-RJE-CT0W0BB2CT-ND C5SMF-RJE-CT0W0BB2
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1921-1-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers