Red 621nm LED Indication - Discrete 2.1V Radial
Standard LEDs - Through Hole Red Oval LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | C5SMF-RJE-CT0W0BB1-ND | C5SMF-RJE-CT0W0BB1 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Red | |
| Peak Wavelength | 621 nm (6210 Å) | |
| Viewing Angle | 100 degrees |