Cree, Inc. LED Indication - Discrete C5SMF-BJF-CR0U0351

Description
Blue 470nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C5SMF-BJF-CR0U0351-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C5SMF-BJF-CR0U0351-ND
LED Indication - Discrete C5SMF-BJF-CR0U0351-ND
Blue 470nm LED Indication - Discrete 3.4V Radial

Blue 470nm LED Indication - Discrete 3.4V Radial

Buy Now Datasheet
LEDs - 1238661P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C5SMF-BJF-CR0U0351 LED

Cree LED C5SMF-BJF-CR0U0351 LED

Supplier's Site
LEDs - 1238661 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C5SMF-BJF-CR0U0351 LED

Cree LED C5SMF-BJF-CR0U0351 LED

Supplier's Site
LEDs - 1684881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C5SMF-BJF-CR0U0351 LED

Cree LED C5SMF-BJF-CR0U0351 LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C5SMF-BJF-CR0U0351
Standard LEDs - Through Hole C5SMF-BJF-CR0U0351
Standard LEDs - Through Hole Blue Oval LED

Standard LEDs - Through Hole Blue Oval LED

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C5SMF-BJF-CR0U0351-ND 1238661P 1238661 C5SMF-BJF-CR0U0351
Product Name LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole
LED Package: Radial 5.1 (dia.) x 7mm
LED Type Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 475 nm (4750 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Brightness LED - C566C-GFS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-A737-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers