Cree, Inc. LED Indication - Discrete C5SMF-BJE-CT34Q4T2

Description
Blue 470nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C5SMF-BJE-CT34Q4T2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C5SMF-BJE-CT34Q4T2-ND
LED Indication - Discrete C5SMF-BJE-CT34Q4T2-ND
Blue 470nm LED Indication - Discrete 3.4V Radial

Blue 470nm LED Indication - Discrete 3.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C5SMF-BJE-CT34Q4T2
Standard LEDs - Through Hole C5SMF-BJE-CT34Q4T2
Standard LEDs - Through Hole Blue Oval

Standard LEDs - Through Hole Blue Oval

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C5SMF-BJE-CT34Q4T2-ND C5SMF-BJE-CT34Q4T2
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details