Cree, Inc. LED Indication - Discrete C5SMF-BJE-CT34Q3T2

Description
Blue 465nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C5SMF-BJE-CT34Q3T2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C5SMF-BJE-CT34Q3T2-ND
LED Indication - Discrete C5SMF-BJE-CT34Q3T2-ND
Blue 465nm LED Indication - Discrete 3.4V Radial

Blue 465nm LED Indication - Discrete 3.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C5SMF-BJE-CT34Q3T2
Standard LEDs - Through Hole C5SMF-BJE-CT34Q3T2
Standard LEDs - Through Hole Blue Oval

Standard LEDs - Through Hole Blue Oval

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C5SMF-BJE-CT34Q3T2-ND C5SMF-BJE-CT34Q3T2
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
LED White Lighting - 516-ASMT-QWBC-NJKLETR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details