Cree, Inc. LED Indication - Discrete C566D-BFF-CU34Q3S2

Description
Blue 470nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 90-C566D-BFF-CU34Q3S2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-C566D-BFF-CU34Q3S2CT-ND
LED Indication - Discrete 90-C566D-BFF-CU34Q3S2CT-ND
Blue 470nm LED Indication - Discrete 3.4V Radial

Blue 470nm LED Indication - Discrete 3.4V Radial

Buy Now Datasheet
LED Indication - Discrete - 90-C566D-BFF-CU34Q3S2TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-C566D-BFF-CU34Q3S2TB-ND
LED Indication - Discrete 90-C566D-BFF-CU34Q3S2TB-ND
Blue 470nm LED Indication - Discrete 3.4V Radial

Blue 470nm LED Indication - Discrete 3.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C566D-BFF-CU34Q3S2
Standard LEDs - Through Hole C566D-BFF-CU34Q3S2
Standard LEDs - Through Hole Blue Oval

Standard LEDs - Through Hole Blue Oval

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-C566D-BFF-CU34Q3S2CT-ND C566D-BFF-CU34Q3S2
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-2780CA35000T1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers