Cree, Inc. LED Indication - Discrete C566D-BFE-CU0W0351

Description
Blue 470nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.4V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C566D-BFE-CU0W0351-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C566D-BFE-CU0W0351-ND
LED Indication - Discrete C566D-BFE-CU0W0351-ND
Blue 470nm LED Indication - Discrete 3.4V Radial

Blue 470nm LED Indication - Discrete 3.4V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C566D-BFE-CU0W0351
Standard LEDs - Through Hole C566D-BFE-CU0W0351
Standard LEDs - Through Hole Blue Oval

Standard LEDs - Through Hole Blue Oval

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C566D-BFE-CU0W0351-ND C566D-BFE-CU0W0351
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-4080HA35000B4TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details