Amber 591nm LED Indication - Discrete 2.1V Radial
Amber 591nm LED Indication - Discrete 2.1V Radial
Standard LEDs - Through Hole Amber Oval LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | C566C-AFF-CU0W0252TB-ND | C566C-AFF-CU0W0252 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Amber | |
| Peak Wavelength | 591 nm (5910 Å) | |
| Viewing Angle | 35 to 70 degrees |