Cree, Inc. LED Indication - Discrete C503D-WAN-CCBEB231

Description
White, Cool 9000K LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White, Cool 9000K LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503D-WAN-CCBEB231-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503D-WAN-CCBEB231-ND
LED Indication - Discrete C503D-WAN-CCBEB231-ND
White, Cool 9000K LED Indication - Discrete 3.2V Radial

White, Cool 9000K LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503D-WAN-CCBEB231
Standard LEDs - Through Hole C503D-WAN-CCBEB231
Standard LEDs - Through Hole White Round

Standard LEDs - Through Hole White Round

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503D-WAN-CCBEB231-ND C503D-WAN-CCBEB231
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1776-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
2 suppliers