Cree, Inc. LEDs C503B-RCS-CW0Z0AA1

Description
Cree LED C503B-RCS-CW0Z0AA1 LED
Request a Quote Datasheet
Description
Cree LED C503B-RCS-CW0Z0AA1 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8091688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-RCS-CW0Z0AA1 LED

Cree LED C503B-RCS-CW0Z0AA1 LED

Supplier's Site
LEDs - 8091688P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-RCS-CW0Z0AA1 LED

Cree LED C503B-RCS-CW0Z0AA1 LED

Supplier's Site
LEDs - 1456218 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-RCS-CW0Z0AA1 LED

Cree LED C503B-RCS-CW0Z0AA1 LED

Supplier's Site
LED Indication - Discrete - C503B-RCS-CW0Z0AA1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-RCS-CW0Z0AA1-ND
LED Indication - Discrete C503B-RCS-CW0Z0AA1-ND
Red 624nm LED Indication - Discrete 2.1V Radial

Red 624nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-RCS-CW0Z0AA1
Standard LEDs - Through Hole C503B-RCS-CW0Z0AA1
Standard LEDs - Through Hole Red Round LED

Standard LEDs - Through Hole Red Round LED

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8091688 8091688P C503B-RCS-CW0Z0AA1-ND C503B-RCS-CW0Z0AA1
Product Name LEDs LEDs LED Indication - Discrete Standard LEDs - Through Hole
LED Type Red; Clear Red
Peak Wavelength 630 nm (6300 Å) 624 nm (6240 Å)
Viewing Angle 30 degrees 30 degrees
Luminous Intensity 12000 milliCandela 7500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3080EC3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers