Cree, Inc. LEDs C503B-RCN-CX0Y0AA1

Description
LED Red 624nm 30deg 5.9cd 5mm 2-pin
Request a Quote Datasheet
Description
LED Red 624nm 30deg 5.9cd 5mm 2-pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 9047354P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Red 624nm 30deg 5.9cd 5mm 2-pin

LED Red 624nm 30deg 5.9cd 5mm 2-pin

Supplier's Site
LEDs - 9047354 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Red 624nm 30deg 5.9cd 5mm 2-pin

LED Red 624nm 30deg 5.9cd 5mm 2-pin

Supplier's Site
LEDs - 1450792 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Red 624nm 30deg 5.9cd 5mm 2-pin

LED Red 624nm 30deg 5.9cd 5mm 2-pin

Supplier's Site
LED Indication - Discrete - C503B-RCN-CX0Y0AA1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-RCN-CX0Y0AA1-ND
LED Indication - Discrete C503B-RCN-CX0Y0AA1-ND
Red 624nm LED Indication - Discrete 2.1V Radial

Red 624nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-RCN-CX0Y0AA1
Standard LEDs - Through Hole C503B-RCN-CX0Y0AA1
Standard LEDs - Through Hole Red Round LED

Standard LEDs - Through Hole Red Round LED

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 9047354P 9047354 C503B-RCN-CX0Y0AA1-ND C503B-RCN-CX0Y0AA1
Product Name LEDs LEDs LED Indication - Discrete Standard LEDs - Through Hole
Forward Voltage 2.6 volts 2.1 volts
LED Package: 5.8 (dia.) x 8.8 (h)mm Radial
LED Type Red; Clear Red
Peak Wavelength 630 nm (6300 Å) 624 nm (6240 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details