Red 624nm LED Indication - Discrete 2.1V Radial
Red 624nm LED Indication - Discrete 2.1V Radial
Standard LEDs - Through Hole 23DG RD STNDOF HI BRT LAMP 624NM 2.1V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | C503B-RBS-CW0Z0AA2TB-ND | C503B-RBS-CW0Z0AA2 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Red | |
| Peak Wavelength | 624 nm (6240 Å) | |
| Viewing Angle | 23 degrees |