Green 527nm LED Indication - Discrete 3.2V Radial
Standard LEDs - Through Hole Green Round LED
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 8091638 | 8091638P | C503B-GCS-CY0C0791-ND | C503B-GCS-CY0C0791 |
| Product Name | LEDs | LEDs | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Type | Green; Clear | Green | ||
| Peak Wavelength | 535 nm (5350 Å) | 527 nm (5270 Å) | ||
| Viewing Angle | 30 degrees | 30 degrees | ||
| Luminous Intensity | 32900 milliCandela | 19380 milliCandela |