Cree, Inc. LED Indication - Discrete C503B-GCN-CB0C0782

Description
Green 527nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-GCN-CB0C0782-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-GCN-CB0C0782-ND
LED Indication - Discrete C503B-GCN-CB0C0782-ND
Green 527nm LED Indication - Discrete 3.2V Radial

Green 527nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-GCN-CB0C0782
Standard LEDs - Through Hole C503B-GCN-CB0C0782
Standard LEDs - Through Hole Green Round

Standard LEDs - Through Hole Green Round

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-GCN-CB0C0782-ND C503B-GCN-CB0C0782
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169827 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Deep blue
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3080CA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers