Green 527nm LED Indication - Discrete 3.2V Radial
Green 527nm LED Indication - Discrete 3.2V Radial
Standard LEDs - Through Hole 15DG GR STNDOF HI BRT LAMP 527NM 3.2V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | C503B-GAS-CB0F0792TB-ND | C503B-GAS-CB0F0792 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Green | |
| Peak Wavelength | 527 nm (5270 Å) | |
| Viewing Angle | 15 degrees |