Cree, Inc. LED Indication - Discrete C503B-BCS-CV0Z0461

Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-BCS-CV0Z0461-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-BCS-CV0Z0461-ND
LED Indication - Discrete C503B-BCS-CV0Z0461-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LEDs - 9199777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-BCS-CV0Z0461 LED

Cree LED C503B-BCS-CV0Z0461 LED

Supplier's Site
LEDs - 8100451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-BCS-CV0Z0461 LED

Cree LED C503B-BCS-CV0Z0461 LED

Supplier's Site
LEDs - 8100451P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-BCS-CV0Z0461 LED

Cree LED C503B-BCS-CV0Z0461 LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-BCS-CV0Z0461
Standard LEDs - Through Hole C503B-BCS-CV0Z0461
Standard LEDs - Through Hole Blue Round LED

Standard LEDs - Through Hole Blue Round LED

Buy Now
CREE - C503B-BCS-CV0Z0461 - LED, HI BRIGHT, 5MM - 163-C503B-BCS-CV0Z0461 - Utmel Electronic Limited
Hong Kong, China
CREE - C503B-BCS-CV0Z0461 - LED, HI BRIGHT, 5MM
163-C503B-BCS-CV0Z0461
CREE - C503B-BCS-CV0Z0461 - LED, HI BRIGHT, 5MM 163-C503B-BCS-CV0Z0461
CREE - C503B-BCS-CV0Z0461 - LED, HI BRIGHT, 5MM

CREE - C503B-BCS-CV0Z0461 - LED, HI BRIGHT, 5MM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-BCS-CV0Z0461-ND 9199777 8100451P C503B-BCS-CV0Z0461 163-C503B-BCS-CV0Z0461
Product Name LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole CREE - C503B-BCS-CV0Z0461 - LED, HI BRIGHT, 5MM
LED Package: Radial
LED Type Blue Blue; Clear Blue; Blue
Peak Wavelength 470 nm (4700 Å) 480 nm (4800 Å) 470 nm (4700 Å)
Viewing Angle 30 degrees 30 degrees 30 degrees
Luminous Intensity 7065 milliCandela 12000 milliCandela 4100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details
LED White Lighting - 1416-L128-3580EA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers