Cree, Inc. LED Indication - Discrete C503B-BAN-CZ0A0452

Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-BAN-CZ0A0452CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-BAN-CZ0A0452CT-ND
LED Indication - Discrete C503B-BAN-CZ0A0452CT-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - C503B-BAN-CZ0A0452TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-BAN-CZ0A0452TB-ND
LED Indication - Discrete C503B-BAN-CZ0A0452TB-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-BAN-CZ0A0452
Standard LEDs - Through Hole C503B-BAN-CZ0A0452
Standard LEDs - Through Hole Blue Round LED

Standard LEDs - Through Hole Blue Round LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-BAN-CZ0A0452CT-ND C503B-BAN-CZ0A0452
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X2.0MM GREEN SMD LED - AA3021ZGS/E - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details