Cree, Inc. LED Indication - Discrete C503B-BAN-CZ0A0451

Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-BAN-CZ0A0451-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-BAN-CZ0A0451-ND
LED Indication - Discrete C503B-BAN-CZ0A0451-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LEDs - 1238663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-BAN-CZ0A0451 LED

Cree LED C503B-BAN-CZ0A0451 LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-BAN-CZ0A0451
Standard LEDs - Through Hole C503B-BAN-CZ0A0451
Standard LEDs - Through Hole Blue Round LED

Standard LEDs - Through Hole Blue Round LED

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-BAN-CZ0A0451-ND 1238663 C503B-BAN-CZ0A0451
Product Name LED Indication - Discrete LEDs Standard LEDs - Through Hole
LED Package: Radial 5.8 (dia.) x 8.8mm
LED Type Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - 1497-1020-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details