Blue 470nm LED Indication - Discrete 3.2V Radial
Standard LEDs - Through Hole Blue Round
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | C503B-BAN-CX0B0461-ND | C503B-BAN-CX0B0461 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Blue | |
| Peak Wavelength | 470 nm (4700 Å) | |
| Viewing Angle | 15 degrees |