Cree, Inc. LED Indication - Discrete C503B-ABN-CY0Z0341

Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-ABN-CY0Z0341-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-ABN-CY0Z0341-ND
LED Indication - Discrete C503B-ABN-CY0Z0341-ND
Amber 591nm LED Indication - Discrete 2.1V Radial

Amber 591nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-ABN-CY0Z0341
Standard LEDs - Through Hole C503B-ABN-CY0Z0341
Standard LEDs - Through Hole Amber Round

Standard LEDs - Through Hole Amber Round

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-ABN-CY0Z0341-ND C503B-ABN-CY0Z0341
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
High Brightness LED - CLM1B-RKW - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: SMD-White Face
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
EXCELED™ series chip LED - SML-E12P8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers