Diode Silicon Carbide Schottky 1200V 33A (DC) Surface Mount TO-252-2
DIODE SIL CARB 1200V 33A TO252-2
DIODE SIL CARB 1200V 33A TO252-2
DIODE SIL CARB 1.2KV 33A TO252-2
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 10A
DIODE SIL CARB 1.2KV 33A TO252-2
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1697-C4D10120E-TR-ND | C4D10120E-TR | C4D10120E-TR | C4D10120E-TR |
| Product Name | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | |||
| VF | 1.8 volts | 1.8 volts | ||
| VR | 1200 volts | |||
| IR | 0.2500 mA |