Benefits
Features
All products with part number C4D05120E-TR are shipped as tape & reel in accordance with JEDEC specifications for MSL3 classification.
Manufacturer: Cree/Wolfspeed
Win Source Part Number: 012597-C4D05120E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 5A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 5A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 150μA @ 1200V
Capacitance @ Vr, F: 390pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Family Name: C4D05120E
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-252-2
Speed(Frequency): No Recovery Time > 500mA (Io)
Alternative Parts (Cross-Reference): S6304; C4D05120E-TR; SCS205KGHRC;
Introduction Date: September 02, 2015
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Diode Silicon Carbide Schottky 1200V 19A (DC) Surface Mount TO-252-2
DIODE SIL CARB 1.2KV 19A TO252-2 Product overview: C4D05120E from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 19A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 19A, TO252, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C4D05120E can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers SIC SCHOTTKY DIODE 1200V, 5A
DIODE SIL CARB 1.2KV 19A TO252-2
DIODE, SCHOTTKY, 1200V, 9A, SIC,TO-252-2; Product Range:Z-Rec 1200V Series; Diode Configuration:Single
DIODE SIL CARB 1.2KV 19A TO252-2
| Wolfspeed | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Diodes |
| Product Number | C4D05120E | 012597-C4D05120E | C4D05120E-ND | 280-C4D05120E | C4D05120E | C4D05120E | 48T7473 | C4D05120E |
| Product Name | 5-A, 1200-V, Z-Rec® Schottky, TO-252-2 package | Diodes, Rectifiers - Single - C4D05120E | Single Diodes | 1.2KV 19A TO252 Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, 1200V, 9A, Sic,to-252-2; Product Range Wolfspeed | Single Diodes |
| Package | TO-252-2 | TO-252-2 | Tube | TO-252-2 | DPAK; TO-252 (DPAK) | |||
| IF | 9000 mA | 9000 mA | ||||||
| VRRM | 1200 volts | 1200 volts | ||||||
| Life Cycle Stage | Active | Active | ||||||
| VF | 1.8 volts | 1.8 volts | 1.8 volts |