Wolfspeed 1.2KV 10A TO-220 Diode and Rectifier C2D10120A

Description
Rectifier Diode 1.2KV 10A 2-Pin(2+Tab) TO-220 Product overview: C2D10120A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C2D10120A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode 1.2KV 10A 2-Pin(2+Tab) TO-220 Product overview: C2D10120A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C2D10120A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 10A TO-220 Diode and Rectifier - 280-C2D10120A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 10A TO-220 Diode and Rectifier
280-C2D10120A
1.2KV 10A TO-220 Diode and Rectifier 280-C2D10120A
Rectifier Diode 1.2KV 10A 2-Pin(2+Tab) TO-220 Product overview: C2D10120A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C2D10120A can be used for catalog matching and distributor lookup.

Rectifier Diode 1.2KV 10A 2-Pin(2+Tab) TO-220 Product overview: C2D10120A from Wolfspeed is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 10A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 10A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-C2D10120A can be used for catalog matching and distributor lookup.

Supplier's Site
Single Diodes - C2D10120A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
C2D10120A-ND
Single Diodes C2D10120A-ND
Diode Silicon Carbide Schottky 1200V 31A (DC) Through Hole TO-220-2

Diode Silicon Carbide Schottky 1200V 31A (DC) Through Hole TO-220-2

Buy Now Datasheet
Discrete Semiconductor Products - 049986-C2D10120A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
049986-C2D10120A
Discrete Semiconductor Products 049986-C2D10120A
Manufacturer: Cree Inc. Win Source Part Number: 049986-C2D10120A Category: Discrete Semiconductor Products Family: Diodes Rectifiers - Single Series: Zero Recovery Packaging: Tube Mounting Style: Through Hole Speed: No Recovery Time > 500mA (Io) Package: TO-220-2 Manufacturer Device Package: TO-220-2 Standard Package: 50 Catalog: Silicon Carbide Schottky Diode Diode Type: Silicon Carbide Schottky Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 10A (DC) Voltage - Forward (Vf) (Max) @ If: 1.8V @ 10A Reverse Recovery Time (trr): 0ns Current - Reverse Leakage @ Vr: 200µA @ 1200V Operating Temperature - Junction: -55°C ~ 175°C Capacitance @ Vr F: 1000pF @ 0V 1MHz Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 049986-C2D10120A
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Series: Zero Recovery
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Manufacturer Device Package: TO-220-2
Standard Package: 50
Catalog: Silicon Carbide Schottky Diode
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 10A (DC)
Voltage - Forward (Vf) (Max) @ If: 1.8V @ 10A
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200µA @ 1200V
Operating Temperature - Junction: -55°C ~ 175°C
Capacitance @ Vr F: 1000pF @ 0V 1MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - C2D10120A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
C2D10120A
Discrete Semiconductor Products - Diodes - Rectifiers C2D10120A
DIODE SIL CARB 1.2KV 31A TO220-2

DIODE SIL CARB 1.2KV 31A TO220-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-C2D10120A C2D10120A-ND 049986-C2D10120A C2D10120A
Product Name 1.2KV 10A TO-220 Diode and Rectifier Single Diodes Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220 TO-220
RoHS Compliant RoHS
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data