Crane Pumps & Systems Self - Priming Pumps W Series

Description
Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp. Applications Marine Duty Bilge and Balast General Industrial Chemicals Petroleum Solvents Lawn Sprinkling Pressure Boosting Light Irrigation General Dewatering Features ABS approved (Barnes) Fast priming Self priming to 20 feet Back pull out on some models Heavy duty shafts for durability Available in frame-mounted and closed-coupled
Description
Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp. Applications Marine Duty Bilge and Balast General Industrial Chemicals Petroleum Solvents Lawn Sprinkling Pressure Boosting Light Irrigation General Dewatering Features ABS approved (Barnes) Fast priming Self priming to 20 feet Back pull out on some models Heavy duty shafts for durability Available in frame-mounted and closed-coupled

Suppliers

Company
Product
Description
Supplier Links
Self - Priming Pumps - W Series - Crane Pumps & Systems
Piqua, OH, USA
Self - Priming Pumps
W Series
Self - Priming Pumps W Series
Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp. Applications Marine Duty Bilge and Balast General Industrial Chemicals Petroleum Solvents Lawn Sprinkling Pressure Boosting Light Irrigation General Dewatering Features ABS approved (Barnes) Fast priming Self priming to 20 feet Back pull out on some models Heavy duty shafts for durability Available in frame-mounted and closed-coupled

Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp.

Applications

  • Marine Duty
  • Bilge and Balast
  • General Industrial
  • Chemicals
  • Petroleum Solvents
  • Lawn Sprinkling
  • Pressure Boosting
  • Light Irrigation
  • General Dewatering

Features

  • ABS approved (Barnes)
  • Fast priming
  • Self priming to 20 feet
  • Back pull out on some models
  • Heavy duty shafts for durability
  • Available in frame-mounted and closed-coupled
Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number W Series
Product Name Self - Priming Pumps
Pump Type Centrifugal Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details
ELIKA® Helical Gear Pumps - ELI2BK2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details