Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers VMP-2S-Series

Description
Package Type | PC Mount Sub Type | Vector Modulator Frequency Min (MHz) | 1,500 Frequency Max (MHz) | 3,000 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | ±7° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | PC Mount Sub Type | Vector Modulator Frequency Min (MHz) | 1,500 Frequency Max (MHz) | 3,000 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | ±7° Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VMP-2S series is a hermetic PC-mounted vector I&Q modulator designed for narrowband QPSK and MSK systems operating at 1.5 to 3 GHz with a 10% bandwidth.

Datasheet Summary
Powered by GS/AI

The VMP-2S series is a hermetic PC-mounted vector I&Q modulator designed for narrowband QPSK and MSK systems operating at 1.5 to 3 GHz with a 10% bandwidth.

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - VMP-2S-Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
VMP-2S-Series
IQ Modulators, Demodulators, and Complex Mixers VMP-2S-Series
Package Type | PC Mount Sub Type | Vector Modulator Frequency Min (MHz) | 1,500 Frequency Max (MHz) | 3,000 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | ±7° Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • Sub Type | Vector Modulator
  • Frequency Min (MHz) | 1,500
  • Frequency Max (MHz) | 3,000
  • Amplitude Balance (dB) Max | 1.3
  • Phase Balance (Deg) Max | ±7°
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number VMP-2S-Series
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

Bi-Phase Modulators - BPM-2A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 500 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - P-JPM-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 14 to 450 MHz
View Details
IQ Modulators, Demodulators, and Complex Mixers - SSF-2L-Series - Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 1000 to 4000 MHz
View Details
Bi-Phase Modulators - BTM-2A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 1000 MHz
View Details